Capital Lighting, Inc. P5819-20EE Exterior -Wall Mount 375716

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247168347 Category: Outdoor Glass: Umber Tea
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247168347 Category: Outdoor Glass: Umber Tea

Suppliers

Company
Product
Description
Supplier Links
P5819-20EE Exterior -Wall Mount - 375716 - Capital Lighting, Inc.
Columbus, OH, USA
P5819-20EE Exterior -Wall Mount
375716
P5819-20EE Exterior -Wall Mount 375716
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247168347 Category: Outdoor Glass: Umber Tea

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.75
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247168347
Category: Outdoor
Glass: Umber Tea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375716
Product Name P5819-20EE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details