Capital Lighting, Inc. P5959-84 Exterior -Wall Mount 375715

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167821 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167821 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5959-84 Exterior -Wall Mount - 375715 - Capital Lighting, Inc.
Columbus, OH, USA
P5959-84 Exterior -Wall Mount
375715
P5959-84 Exterior -Wall Mount 375715
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167821 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.13
Extension: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 3
Product Name: One Light 7.5 Wall Lantern
UPC: 785247167821
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375715
Product Name P5959-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details