Capital Lighting, Inc. P5851-20 Exterior -Wall Mount 375712

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167661 Category: Outdoor Glass: Etched Opal/Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167661 Category: Outdoor Glass: Etched Opal/Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
P5851-20 Exterior -Wall Mount - 375712 - Capital Lighting, Inc.
Columbus, OH, USA
P5851-20 Exterior -Wall Mount
375712
P5851-20 Exterior -Wall Mount 375712
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167661 Category: Outdoor Glass: Etched Opal/Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 13.38
Extension: 13.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: One Light Wall Lantern
UPC: 785247167661
Category: Outdoor
Glass: Etched Opal/Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375712
Product Name P5851-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details