Capital Lighting, Inc. P5849-20 Exterior -Wall Mount 375711

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.25 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 785247167647 Category: Outdoor Glass: Etched Opal/Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.25 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 785247167647 Category: Outdoor Glass: Etched Opal/Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
P5849-20 Exterior -Wall Mount - 375711 - Capital Lighting, Inc.
Columbus, OH, USA
P5849-20 Exterior -Wall Mount
375711
P5849-20 Exterior -Wall Mount 375711
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.25 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 785247167647 Category: Outdoor Glass: Etched Opal/Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.25
Extension: 10.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 12
Product Name: One Light Wall Lantern
UPC: 785247167647
Category: Outdoor
Glass: Etched Opal/Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375711
Product Name P5849-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details