Capital Lighting, Inc. P5851-09 Exterior -Wall Mount 375710

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167654 Category: Outdoor Glass: Etched Opal/Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167654 Category: Outdoor Glass: Etched Opal/Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
P5851-09 Exterior -Wall Mount - 375710 - Capital Lighting, Inc.
Columbus, OH, USA
P5851-09 Exterior -Wall Mount
375710
P5851-09 Exterior -Wall Mount 375710
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 13.38 Extension: 13.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: One Light Wall Lantern UPC: 785247167654 Category: Outdoor Glass: Etched Opal/Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 13.38
Extension: 13.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: One Light Wall Lantern
UPC: 785247167654
Category: Outdoor
Glass: Etched Opal/Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375710
Product Name P5851-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details