Capital Lighting, Inc. P5967-84 Exterior -Wall Mount 375709

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167845 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167845 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5967-84 Exterior -Wall Mount - 375709 - Capital Lighting, Inc.
Columbus, OH, USA
P5967-84 Exterior -Wall Mount
375709
P5967-84 Exterior -Wall Mount 375709
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167845 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 2
Product Name: One Light 6 Wall Lantern
UPC: 785247167845
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375709
Product Name P5967-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details