Capital Lighting, Inc. P5989-122 Exterior -Wall Mount 375708

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 6 Product Name: One Light 10.5 Wall Lantern UPC: 785247168002 Category: Outdoor Glass: Gradual Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 6 Product Name: One Light 10.5 Wall Lantern UPC: 785247168002 Category: Outdoor Glass: Gradual Umber

Suppliers

Company
Product
Description
Supplier Links
P5989-122 Exterior -Wall Mount - 375708 - Capital Lighting, Inc.
Columbus, OH, USA
P5989-122 Exterior -Wall Mount
375708
P5989-122 Exterior -Wall Mount 375708
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 6 Product Name: One Light 10.5 Wall Lantern UPC: 785247168002 Category: Outdoor Glass: Gradual Umber

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.75
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 6
Product Name: One Light 10.5 Wall Lantern
UPC: 785247168002
Category: Outdoor
Glass: Gradual Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375708
Product Name P5989-122 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details