Capital Lighting, Inc. P5977-108 Exterior -Wall Mount 375707

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.38 Extension: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167883 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.38 Extension: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167883 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5977-108 Exterior -Wall Mount - 375707 - Capital Lighting, Inc.
Columbus, OH, USA
P5977-108 Exterior -Wall Mount
375707
P5977-108 Exterior -Wall Mount 375707
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.38 Extension: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light 6 Wall Lantern UPC: 785247167883 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.38
Extension: 7.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2
Product Name: One Light 6 Wall Lantern
UPC: 785247167883
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375707
Product Name P5977-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details