Capital Lighting, Inc. P5988-122 Exterior -Wall Mount 375705

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.88 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light 8.5 Wall Lantern UPC: 785247167999 Category: Outdoor Glass: Gradual Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.88 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light 8.5 Wall Lantern UPC: 785247167999 Category: Outdoor Glass: Gradual Umber

Suppliers

Company
Product
Description
Supplier Links
P5988-122 Exterior -Wall Mount - 375705 - Capital Lighting, Inc.
Columbus, OH, USA
P5988-122 Exterior -Wall Mount
375705
P5988-122 Exterior -Wall Mount 375705
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.88 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 4 Product Name: One Light 8.5 Wall Lantern UPC: 785247167999 Category: Outdoor Glass: Gradual Umber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.88
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 4
Product Name: One Light 8.5 Wall Lantern
UPC: 785247167999
Category: Outdoor
Glass: Gradual Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375705
Product Name P5988-122 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details