Capital Lighting, Inc. P5978-108 Exterior -Wall Mount 375704

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167890 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167890 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5978-108 Exterior -Wall Mount - 375704 - Capital Lighting, Inc.
Columbus, OH, USA
P5978-108 Exterior -Wall Mount
375704
P5978-108 Exterior -Wall Mount 375704
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Wall Lantern UPC: 785247167890 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.25
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light 7.5 Wall Lantern
UPC: 785247167890
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375704
Product Name P5978-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details