Capital Lighting, Inc. Q1055FPN Lamps-Floor Lamps 375599

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 611728174319 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 611728174319 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1055FPN Lamps-Floor Lamps - 375599 - Capital Lighting, Inc.
Columbus, OH, USA
Q1055FPN Lamps-Floor Lamps
375599
Q1055FPN Lamps-Floor Lamps 375599
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 26 Product Name: One Light Floor Lamp UPC: 611728174319 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 26
Product Name: One Light Floor Lamp
UPC: 611728174319
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375599
Product Name Q1055FPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details