Capital Lighting, Inc. Q1056FPN Lamps-Swing Arm-Floor 375594

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174326 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174326 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1056FPN Lamps-Swing Arm-Floor - 375594 - Capital Lighting, Inc.
Columbus, OH, USA
Q1056FPN Lamps-Swing Arm-Floor
375594
Q1056FPN Lamps-Swing Arm-Floor 375594
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174326 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 20
Product Name: One Light Floor Lamp
UPC: 611728174326
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375594
Product Name Q1056FPN Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details