Capital Lighting, Inc. Q1072TPN Lamps-Table Lamps 375593

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183809 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183809 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1072TPN Lamps-Table Lamps - 375593 - Capital Lighting, Inc.
Columbus, OH, USA
Q1072TPN Lamps-Table Lamps
375593
Q1072TPN Lamps-Table Lamps 375593
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183809 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 611728183809
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375593
Product Name Q1072TPN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details