Capital Lighting, Inc. Q1073FPN Lamps-Floor Lamps 375591

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 611728174746 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 611728174746 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1073FPN Lamps-Floor Lamps - 375591 - Capital Lighting, Inc.
Columbus, OH, USA
Q1073FPN Lamps-Floor Lamps
375591
Q1073FPN Lamps-Floor Lamps 375591
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 23 Product Name: One Light Floor Lamp UPC: 611728174746 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 23
Product Name: One Light Floor Lamp
UPC: 611728174746
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375591
Product Name Q1073FPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details