Capital Lighting, Inc. QF1208CIB Pendants-Drum Shade 375575

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Pendant UPC: 611728182734 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Pendant UPC: 611728182734 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1208CIB Pendants-Drum Shade - 375575 - Capital Lighting, Inc.
Columbus, OH, USA
QF1208CIB Pendants-Drum Shade
375575
QF1208CIB Pendants-Drum Shade 375575
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Pendant UPC: 611728182734 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 24
Product Name: Three Light Pendant
UPC: 611728182734
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375575
Product Name QF1208CIB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details