Capital Lighting, Inc. QF1202SWT Semi-Flush Mts.-Bowl Style 375572

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180761 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180761 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1202SWT Semi-Flush Mts.-Bowl Style - 375572 - Capital Lighting, Inc.
Columbus, OH, USA
QF1202SWT Semi-Flush Mts.-Bowl Style
375572
QF1202SWT Semi-Flush Mts.-Bowl Style 375572
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180761 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Western Bronze
Weight: 24
Product Name: Three Light Semi Flush Mount
UPC: 611728180761
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375572
Product Name QF1202SWT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details