Capital Lighting, Inc. QF1201SWT Semi-Flush Mts.-Bowl Style 375571

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 35 Product Name: Four Light Semi Flush Mount UPC: 611728180785 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 35 Product Name: Four Light Semi Flush Mount UPC: 611728180785 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1201SWT Semi-Flush Mts.-Bowl Style - 375571 - Capital Lighting, Inc.
Columbus, OH, USA
QF1201SWT Semi-Flush Mts.-Bowl Style
375571
QF1201SWT Semi-Flush Mts.-Bowl Style 375571
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 35 Product Name: Four Light Semi Flush Mount UPC: 611728180785 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 12.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Western Bronze
Weight: 35
Product Name: Four Light Semi Flush Mount
UPC: 611728180785
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375571
Product Name QF1201SWT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details