Capital Lighting, Inc. QF1202SC Semi-Flush Mts.-Bowl Style 375570

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180778 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180778 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1202SC Semi-Flush Mts.-Bowl Style - 375570 - Capital Lighting, Inc.
Columbus, OH, USA
QF1202SC Semi-Flush Mts.-Bowl Style
375570
QF1202SC Semi-Flush Mts.-Bowl Style 375570
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728180778 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 24
Product Name: Three Light Semi Flush Mount
UPC: 611728180778
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375570
Product Name QF1202SC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details