Capital Lighting, Inc. QPP1198C Pendants-Glass Down 375565

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 51.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: One Light Mini Piccolo Pendant UPC: 611728180532 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 51.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: One Light Mini Piccolo Pendant UPC: 611728180532 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1198C Pendants-Glass Down - 375565 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1198C Pendants-Glass Down
375565
QPP1198C Pendants-Glass Down 375565
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 51.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: One Light Mini Piccolo Pendant UPC: 611728180532 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 51.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 12
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180532
Category: Mini Pendant
Glass: Sandblasted Ribbed White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375565
Product Name QPP1198C Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details