Capital Lighting, Inc. QPP1184AN Mini Pendants-Rod 375564

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180105 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180105 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1184AN Mini Pendants-Rod - 375564 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1184AN Mini Pendants-Rod
375564
QPP1184AN Mini Pendants-Rod 375564
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180105 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 46.50
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Antique Nickel
Weight: 6
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180105
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375564
Product Name QPP1184AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details