Capital Lighting, Inc. QPP1192IB Mini Pendants-Rod 375563

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180204 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180204 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1192IB Mini Pendants-Rod - 375563 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1192IB Mini Pendants-Rod
375563
QPP1192IB Mini Pendants-Rod 375563
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180204 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 53.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180204
Category: Mini Pendant
Glass: Mottled Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375563
Product Name QPP1192IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details