Capital Lighting, Inc. QPP1197C Mini Pendants-Rod 375562

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180549 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180549 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1197C Mini Pendants-Rod - 375562 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1197C Mini Pendants-Rod
375562
QPP1197C Mini Pendants-Rod 375562
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Mini Piccolo Pendant UPC: 611728180549 Category: Mini Pendant Glass: Sandblasted Ribbed White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 47.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180549
Category: Mini Pendant
Glass: Sandblasted Ribbed White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375562
Product Name QPP1197C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details