Capital Lighting, Inc. QF1211SBN Semi-Flush Mts.-Bowl Style 375549

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 611728182468 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 611728182468 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1211SBN Semi-Flush Mts.-Bowl Style - 375549 - Capital Lighting, Inc.
Columbus, OH, USA
QF1211SBN Semi-Flush Mts.-Bowl Style
375549
QF1211SBN Semi-Flush Mts.-Bowl Style 375549
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Semi Flush Mount UPC: 611728182468 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Two Light Semi Flush Mount
UPC: 611728182468
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375549
Product Name QF1211SBN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details