Capital Lighting, Inc. QMC1199FR Mini Chandeliers-Candle 375548

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Bronze Weight: 23 Product Name: Five Light Mini Chandelier UPC: 611728180709 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Bronze Weight: 23 Product Name: Five Light Mini Chandelier UPC: 611728180709 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMC1199FR Mini Chandeliers-Candle - 375548 - Capital Lighting, Inc.
Columbus, OH, USA
QMC1199FR Mini Chandeliers-Candle
375548
QMC1199FR Mini Chandeliers-Candle 375548
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: French Bronze Weight: 23 Product Name: Five Light Mini Chandelier UPC: 611728180709 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: French Bronze
Weight: 23
Product Name: Five Light Mini Chandelier
UPC: 611728180709
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375548
Product Name QMC1199FR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details