Capital Lighting, Inc. QF1212SBN Semi-Flush Mts.-Bowl Style 375547

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728182475 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728182475 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1212SBN Semi-Flush Mts.-Bowl Style - 375547 - Capital Lighting, Inc.
Columbus, OH, USA
QF1212SBN Semi-Flush Mts.-Bowl Style
375547
QF1212SBN Semi-Flush Mts.-Bowl Style 375547
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728182475 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 14.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Three Light Semi Flush Mount
UPC: 611728182475
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375547
Product Name QF1212SBN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details