Capital Lighting, Inc. QF1213SHO Semi-Flush Mts.-Spot Lights 375543

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 15 Product Name: Four Light Semi Flush Mount UPC: 611728182369 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 15 Product Name: Four Light Semi Flush Mount UPC: 611728182369 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1213SHO Semi-Flush Mts.-Spot Lights - 375543 - Capital Lighting, Inc.
Columbus, OH, USA
QF1213SHO Semi-Flush Mts.-Spot Lights
375543
QF1213SHO Semi-Flush Mts.-Spot Lights 375543
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 15 Product Name: Four Light Semi Flush Mount UPC: 611728182369 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Harbor Bronze
Weight: 15
Product Name: Four Light Semi Flush Mount
UPC: 611728182369
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375543
Product Name QF1213SHO Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details