Capital Lighting, Inc. QF1216CSN Pendants-Drum Shade 375542

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Serengeti Weight: 21 Product Name: Two Light Pendant UPC: 611728184127 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Serengeti Weight: 21 Product Name: Two Light Pendant UPC: 611728184127 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1216CSN Pendants-Drum Shade - 375542 - Capital Lighting, Inc.
Columbus, OH, USA
QF1216CSN Pendants-Drum Shade
375542
QF1216CSN Pendants-Drum Shade 375542
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Serengeti Weight: 21 Product Name: Two Light Pendant UPC: 611728184127 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Serengeti
Weight: 21
Product Name: Two Light Pendant
UPC: 611728184127
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375542
Product Name QF1216CSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details