Capital Lighting, Inc. QF1214SPN Flush Mounts-Bowl Style 375541

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728182581 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728182581 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1214SPN Flush Mounts-Bowl Style - 375541 - Capital Lighting, Inc.
Columbus, OH, USA
QF1214SPN Flush Mounts-Bowl Style
375541
QF1214SPN Flush Mounts-Bowl Style 375541
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728182581 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Palladian Bronze
Weight: 10
Product Name: Two Light Flush Mount
UPC: 611728182581
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375541
Product Name QF1214SPN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details