Capital Lighting, Inc. 119541 Lamps-Table Lamps 375528

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
119541 Lamps-Table Lamps - 375528 - Capital Lighting, Inc.
Columbus, OH, USA
119541 Lamps-Table Lamps
375528
119541 Lamps-Table Lamps 375528
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.75 Length 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375528
Product Name 119541 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details