Capital Lighting, Inc. TF1133F Lamps-Floor Lamps 375527

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 21 Product Name: Two Light Floor Lamp UPC: 611728177716 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 21 Product Name: Two Light Floor Lamp UPC: 611728177716 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1133F Lamps-Floor Lamps - 375527 - Capital Lighting, Inc.
Columbus, OH, USA
TF1133F Lamps-Floor Lamps
375527
TF1133F Lamps-Floor Lamps 375527
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 21 Product Name: Two Light Floor Lamp UPC: 611728177716 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Weight: 21
Product Name: Two Light Floor Lamp
UPC: 611728177716
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375527
Product Name TF1133F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details