Capital Lighting, Inc. TF1135F Lamps-Floor Lamps 375526

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 18 Product Name: Two Light Floor Lamp UPC: 611728177754 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 18 Product Name: Two Light Floor Lamp UPC: 611728177754 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1135F Lamps-Floor Lamps - 375526 - Capital Lighting, Inc.
Columbus, OH, USA
TF1135F Lamps-Floor Lamps
375526
TF1135F Lamps-Floor Lamps 375526
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Weight: 18 Product Name: Two Light Floor Lamp UPC: 611728177754 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Weight: 18
Product Name: Two Light Floor Lamp
UPC: 611728177754
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375526
Product Name TF1135F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details