Capital Lighting, Inc. TF1135T Lamps-Table Lamps 375523

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 11 Product Name: One Light Table Lamp UPC: 611728177747 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 11 Product Name: One Light Table Lamp UPC: 611728177747 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1135T Lamps-Table Lamps - 375523 - Capital Lighting, Inc.
Columbus, OH, USA
TF1135T Lamps-Table Lamps
375523
TF1135T Lamps-Table Lamps 375523
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Weight: 11 Product Name: One Light Table Lamp UPC: 611728177747 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Weight: 11
Product Name: One Light Table Lamp
UPC: 611728177747
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375523
Product Name TF1135T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details