Capital Lighting, Inc. SPH1723PN Semi-Flush Mts.-Bowl Style 375518

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728179956 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728179956 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH1723PN Semi-Flush Mts.-Bowl Style - 375518 - Capital Lighting, Inc.
Columbus, OH, USA
SPH1723PN Semi-Flush Mts.-Bowl Style
375518
SPH1723PN Semi-Flush Mts.-Bowl Style 375518
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728179956 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 15.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 24
Product Name: Three Light Semi Flush Mount
UPC: 611728179956
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375518
Product Name SPH1723PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details