Capital Lighting, Inc. SPH237BN Island/Pool Table-2 Light Bar 375509

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Length 20.50 Bulb Type: G-40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 29 Product Name: Two Light Island Light UPC: 611728176368 Category: Island Light Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Length 20.50 Bulb Type: G-40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 29 Product Name: Two Light Island Light UPC: 611728176368 Category: Island Light Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH237BN Island/Pool Table-2 Light Bar - 375509 - Capital Lighting, Inc.
Columbus, OH, USA
SPH237BN Island/Pool Table-2 Light Bar
375509
SPH237BN Island/Pool Table-2 Light Bar 375509
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Length 20.50 Bulb Type: G-40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 29 Product Name: Two Light Island Light UPC: 611728176368 Category: Island Light Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 20.50
Length 20.50
Bulb
Type: G-40
Qty: 2
Wattage: 150
Finish: Brushed Nickel
Weight: 29
Product Name: Two Light Island Light
UPC: 611728176368
Category: Island Light
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375509
Product Name SPH237BN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details