Capital Lighting, Inc. SPH5103BN Mid. Chandeliers-Glass Down 375503

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Three Light Chandelier UPC: 611728176351 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Three Light Chandelier UPC: 611728176351 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5103BN Mid. Chandeliers-Glass Down - 375503 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5103BN Mid. Chandeliers-Glass Down
375503
SPH5103BN Mid. Chandeliers-Glass Down 375503
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Three Light Chandelier UPC: 611728176351 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 20
Product Name: Three Light Chandelier
UPC: 611728176351
Category: Chandelier
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375503
Product Name SPH5103BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details