Capital Lighting, Inc. SPH5105BN Mid. Chandeliers-Glass Down 375501

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Five Light Chandelier UPC: 611728176412 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Five Light Chandelier UPC: 611728176412 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5105BN Mid. Chandeliers-Glass Down - 375501 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5105BN Mid. Chandeliers-Glass Down
375501
SPH5105BN Mid. Chandeliers-Glass Down 375501
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Five Light Chandelier UPC: 611728176412 Category: Chandelier Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 29
Product Name: Five Light Chandelier
UPC: 611728176412
Category: Chandelier
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375501
Product Name SPH5105BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details