Capital Lighting, Inc. P6604-09EE Exterior -Wall Mount 375499

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169146 Category: Outdoor Glass: Etched Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169146 Category: Outdoor Glass: Etched Seeded

Suppliers

Company
Product
Description
Supplier Links
P6604-09EE Exterior -Wall Mount - 375499 - Capital Lighting, Inc.
Columbus, OH, USA
P6604-09EE Exterior -Wall Mount
375499
P6604-09EE Exterior -Wall Mount 375499
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 5 Product Name: One Light Small Outdoor Lantern UPC: 785247169146 Category: Outdoor Glass: Etched Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Small Outdoor Lantern
UPC: 785247169146
Category: Outdoor
Glass: Etched Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375499
Product Name P6604-09EE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details