Capital Lighting, Inc. P6832-20 Landscape Ltg.-Step Lights 375491

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Antique Bronze Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165759 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Antique Bronze Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165759 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6832-20 Landscape Ltg.-Step Lights - 375491 - Capital Lighting, Inc.
Columbus, OH, USA
P6832-20 Landscape Ltg.-Step Lights
375491
P6832-20 Landscape Ltg.-Step Lights 375491
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: Antique Bronze Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165759 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Bulb
Type: LED
Qty: 3
Wattage: 5
Finish: Antique Bronze
Weight: 0.6
Product Name: Three Light Led Step/Wall Light
UPC: 785247165759
Category: Led
Glass: Frosted
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375491
Product Name P6832-20 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details