Capital Lighting, Inc. P6832-30 Landscape Ltg.-Step Lights 375490

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: White Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165766 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: White Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165766 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6832-30 Landscape Ltg.-Step Lights - 375490 - Capital Lighting, Inc.
Columbus, OH, USA
P6832-30 Landscape Ltg.-Step Lights
375490
P6832-30 Landscape Ltg.-Step Lights 375490
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Bulb Type: LED Qty: 3 Wattage: 5 Finish: White Weight: 0.6 Product Name: Three Light Led Step/Wall Light UPC: 785247165766 Category: Led Glass: Frosted Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Bulb
Type: LED
Qty: 3
Wattage: 5
Finish: White
Weight: 0.6
Product Name: Three Light Led Step/Wall Light
UPC: 785247165766
Category: Led
Glass: Frosted
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375490
Product Name P6832-30 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details