Capital Lighting, Inc. P7081-09 Sconces-Single Glass 375475

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 5 Product Name: One Light Ada Fl Wall Sconce UPC: 785247167814 Category: Sconces Glass: White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 5 Product Name: One Light Ada Fl Wall Sconce UPC: 785247167814 Category: Sconces Glass: White Opal

Suppliers

Company
Product
Description
Supplier Links
P7081-09 Sconces-Single Glass - 375475 - Capital Lighting, Inc.
Columbus, OH, USA
P7081-09 Sconces-Single Glass
375475
P7081-09 Sconces-Single Glass 375475
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 5 Product Name: One Light Ada Fl Wall Sconce UPC: 785247167814 Category: Sconces Glass: White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Ada Fl Wall Sconce
UPC: 785247167814
Category: Sconces
Glass: White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375475
Product Name P7081-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details