Capital Lighting, Inc. P7026-30 Sconces-Pocket 375474

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.88 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: One Light Wall Sconce UPC: 785247167395 Category: Sconces Glass: Fabric Shade Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.88 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: One Light Wall Sconce UPC: 785247167395 Category: Sconces Glass: Fabric Shade Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P7026-30 Sconces-Pocket - 375474 - Capital Lighting, Inc.
Columbus, OH, USA
P7026-30 Sconces-Pocket
375474
P7026-30 Sconces-Pocket 375474
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 3.88 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: One Light Wall Sconce UPC: 785247167395 Category: Sconces Glass: Fabric Shade Safety Rating: Csa

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 3.88
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 2
Product Name: One Light Wall Sconce
UPC: 785247167395
Category: Sconces
Glass: Fabric Shade
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375474
Product Name P7026-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details