Capital Lighting, Inc. P7050-104 Sconces-Single Candle 375472

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.63 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168552 Category: Sconces Glass: Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.63 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168552 Category: Sconces Glass: Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
P7050-104 Sconces-Single Candle - 375472 - Capital Lighting, Inc.
Columbus, OH, USA
P7050-104 Sconces-Single Candle
375472
P7050-104 Sconces-Single Candle 375472
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.63 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 785247168552 Category: Sconces Glass: Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.63
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 785247168552
Category: Sconces
Glass: Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375472
Product Name P7050-104 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details