Capital Lighting, Inc. P7049-104WB Sconces-Single Candle 375470

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.75 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce W/Krypton Bulb UPC: 785247169443 Category: Sconces Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.75 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce W/Krypton Bulb UPC: 785247169443 Category: Sconces Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P7049-104WB Sconces-Single Candle - 375470 - Capital Lighting, Inc.
Columbus, OH, USA
P7049-104WB Sconces-Single Candle
375470
P7049-104WB Sconces-Single Candle 375470
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 8.75 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce W/Krypton Bulb UPC: 785247169443 Category: Sconces Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 8.75
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: One Light Wall Sconce W/Krypton Bulb
UPC: 785247169443
Category: Sconces
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375470
Product Name P7049-104WB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details