Capital Lighting, Inc. P7153-20T Sconces-Pocket 375449

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247167074 Category: Sconces Glass: Light Umber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247167074 Category: Sconces Glass: Light Umber Etched

Suppliers

Company
Product
Description
Supplier Links
P7153-20T Sconces-Pocket - 375449 - Capital Lighting, Inc.
Columbus, OH, USA
P7153-20T Sconces-Pocket
375449
P7153-20T Sconces-Pocket 375449
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 785247167074 Category: Sconces Glass: Light Umber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 785247167074
Category: Sconces
Glass: Light Umber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375449
Product Name P7153-20T Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details