Capital Lighting, Inc. FMCN8612C Bathroom Fixtures-Two Lights 375298

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728181799 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728181799 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCN8612C Bathroom Fixtures-Two Lights - 375298 - Capital Lighting, Inc.
Columbus, OH, USA
FMCN8612C Bathroom Fixtures-Two Lights
375298
FMCN8612C Bathroom Fixtures-Two Lights 375298
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728181799 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Length 6.00
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728181799
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375298
Product Name FMCN8612C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details