Capital Lighting, Inc. FMAG8603C Bathroom Fixtures-Three Lights 375294

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Length 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182086 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Length 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182086 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMAG8603C Bathroom Fixtures-Three Lights - 375294 - Capital Lighting, Inc.
Columbus, OH, USA
FMAG8603C Bathroom Fixtures-Three Lights
375294
FMAG8603C Bathroom Fixtures-Three Lights 375294
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Length 5.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182086 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.00
Length 5.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728182086
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375294
Product Name FMAG8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details