Capital Lighting, Inc. FMCB8603C Bathroom Fixtures-Three Lights 375290

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182130 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182130 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCB8603C Bathroom Fixtures-Three Lights - 375290 - Capital Lighting, Inc.
Columbus, OH, USA
FMCB8603C Bathroom Fixtures-Three Lights
375290
FMCB8603C Bathroom Fixtures-Three Lights 375290
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182130 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Length 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728182130
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375290
Product Name FMCB8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details