Capital Lighting, Inc. Q1054TPN Lamps-Table Lamps 375285

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183816 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183816 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1054TPN Lamps-Table Lamps - 375285 - Capital Lighting, Inc.
Columbus, OH, USA
Q1054TPN Lamps-Table Lamps
375285
Q1054TPN Lamps-Table Lamps 375285
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 611728183816 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 611728183816
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375285
Product Name Q1054TPN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details