Capital Lighting, Inc. OC2820SN Pendants-Drum Shade 375283

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Serengeti Weight: 27 Product Name: Four Light Pendant UPC: 611728184103 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Serengeti Weight: 27 Product Name: Four Light Pendant UPC: 611728184103 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OC2820SN Pendants-Drum Shade - 375283 - Capital Lighting, Inc.
Columbus, OH, USA
OC2820SN Pendants-Drum Shade
375283
OC2820SN Pendants-Drum Shade 375283
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Serengeti Weight: 27 Product Name: Four Light Pendant UPC: 611728184103 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 55.00
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Serengeti
Weight: 27
Product Name: Four Light Pendant
UPC: 611728184103
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375283
Product Name OC2820SN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details