Capital Lighting, Inc. Q1054TBN Lamps-Table Lamps 375282

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 611728183823 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 611728183823 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1054TBN Lamps-Table Lamps - 375282 - Capital Lighting, Inc.
Columbus, OH, USA
Q1054TBN Lamps-Table Lamps
375282
Q1054TBN Lamps-Table Lamps 375282
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 611728183823 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Table Lamp
UPC: 611728183823
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375282
Product Name Q1054TBN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details